The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPDT (1C) contact form, and a 12 VDC coil. It includes a parallel resistor for coil suppression, uses tin-plated terminals, and is sealed for environmental protection. Dimensions are 26.00 mm length, 17.90 mm width, and 10.75 mm height. The relay operates from -40°C to 125°C, withstands 147 m/s² shock, and has a mechanical life of 1 x 10⁷ operations and an electrical life of 1 x 10⁵ operations at rated load. The maximum switching voltage is 75 VDC with AgSnO₂ contacts and a maximum switching power of 560 W. Coil power is 1.9 W, with an operate time of ≤10 ms and release time of ≤10 ms. Sockets are available for plug-in mounting.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1C-C-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |