The PC792B is an automotive plug-in or PCB mini ISO relay with a SPST-NO contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W switching power. It features a 24 VDC coil consuming 1.6 W, a built-in diode, and tin-plated PCB pins. The relay is sealed, operates from -40°C to 125°C, and meets a dielectric strength of 750 Vrms between coil and contacts. Dimensions are 26.00 mm x 24.50 mm x 17.90 mm for the plug-in version with PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-P-24S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |