The PC792B is an automotive plug-in or PCB mini ISO relay with a SPST NO contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and maximum switching power of 560 W. It features a reverse diode and PCB pin termination, sealed enclosure, and operates with a 24 VDC coil consuming 1.6 W. The relay has an operating temperature range of -40°C to 125°C, a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm with PCB pins. Contact material is AgSnO₂, initial contact resistance is 30 mΩ max, and dielectric strength is 750 Vrms between coil and contacts. Operate and release times are both ≤10 ms.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-P-24S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |