The PC792B is an automotive plug-in or PCB mount mini ISO relay with a SPST-NO contact form (1A), designed for switching up to 40 A continuous current at 14 VDC or 20 A at 28 VDC. It features a 12 VDC coil with 1.6 W power consumption, a resistor across the coil, and tin-plated PCB pins. The relay is sealed, measures 26.00 mm in length and 17.90 mm in height, weighs 31.0 g, and operates from -40°C to 125°C with a dielectric strength of 750 Vrms between coil and contacts. It meets a maximum switching voltage of 75 VDC and offers 1×10⁵ electrical operations. The termination style supports PCB mounting with standard tin plating and conforms to RoHS requirements.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-P-12S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |