The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous carrying current, designed for resistive loads up to 75 VDC. It features a SPST NO (1A) contact form, a 24 VDC coil with 15.6 W rated power, and includes a diode for suppression. The variant C3 specifies a weatherproof case with a metal bracket, and the relay is sealed. It operates from -40°C to 125°C, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations. Terminal strength is 8 N for quick connect, and the device weighs 31.0 g. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm for the plug-in version.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C3-24S-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |