The PC792B is an automotive plug-in or PCB mini ISO relay rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and AgSnO₂ contacts. It features a 24 VDC coil consuming 1.6 W, operate and release times of 10 ms, and a metal bracket mounting style with dust cover sealing. Operating temperature ranges from -40°C to 125°C, with storage up to 155°C. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm. Shock resistance is 147 m/s² for 11 ms, and vibration resistance is 10-40 Hz at 1.5 mm amplitude. Solderability is 260°C for 5 s ± 0.5 s. Tin-plated terminals and a reverse diode are included. RoHS compliant.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C2-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |