The PC792B series is an automotive plug-in or PCB mount mini ISO relay with a contact rating of 40 A continuous current at 14 VDC or 20 A at 28 VDC for resistive loads, rated for 75 VDC maximum switching voltage and 560 W maximum switching power. The relay has a SPST-NO (1A) contact form, uses AgSnO2 contact material, and offers an optional internal diode. It is available with a metal bracket mounting style (C2), a 24 VDC coil requiring 15.6 W coil power, and operates within a temperature range of -40°C to 125°C. The relay has a dielectric strength of 750 Vrms between coil and contacts, operates in 10 ms, and releases in 10 ms. Weight is 31.0 g, and dimensions are 26.0 mm × 24.5 mm × 17.9 mm. It meets the same sealing and solderability standards applied across the series.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C2-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |