The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, suitable for resistive loads at up to 75 VDC. It features a SPST-NO contact form, a 12 VDC coil with 1.6 W power consumption, and includes a parallel resistor for coil suppression. The relay is mounted using a metal bracket (C2), has a sealed enclosure, and complies with RoHS. It operates from -40°C to 125°C with a dielectric strength of 750 Vrms between coil and contacts, and a contact resistance of 30 mΩ max. The device weighs 31.0 g and has dimensions of 26.00 mm × 17.90 mm × 13.00 mm. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C2-12S-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |