The PC792B series is an automotive plug-in or PCB mini ISO relay with a contact rating of 40 A at 14 VDC or 20 A at 28 VDC for resistive loads, a maximum switching voltage of 75 VDC, and a coil power of 1.6 W for the 24 VDC variant. It features a SPST N.O. contact form, a reverse diode, and a plastic bracket mounting style. The relay has a sealed enclosure, operates from -40°C to 125°C, and uses AgSnO2 contact material. Dimensions are 26.0 mm x 24.5 mm x 17.9 mm for the plug-in version with quick connect terminals. The part meets mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations under rated loads.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C1-24S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |