The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating and SPST-NO (1A) contact form. It features a 24 VDC coil with 1.6 W power consumption, a reverse diode, and a plastic bracket mounting (C1). Operating temperature ranges from -40°C to 125°C. Maximum switching voltage is 75 VDC, with contact ratings of 40 A at 14 VDC and 20 A at 28 VDC resistive load. Initial contact resistance is 30 mΩ max. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations. Dimensions are 26.0 × 26.0 × 17.9 mm for both plug-in and PCB pin versions. Terminal strength is 8 N for quick-connect, and solderability is rated at 260°C for 5 seconds.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C1-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |