The PC792B series is an automotive plug-in or PCB miniature relay with a 40 A continuous current rating, SPST NO (1A) contact form, and a 12 VDC coil. It features a plastic bracket mounting style, process-sealed enclosure, and silver tin oxide contacts. The relay operates at 1.6 W coil power, with a must-operate voltage of 7.8 VDC and must-release voltage of 1.2 VDC. Operate and release times are ≤10 ms. It supports an operating temperature range of -40°C to 125°C and meets a dielectric strength of 750 Vrms between coil and contacts. Dimensions are 26.00 mm in length, 17.90 mm in width, and 13.00 mm in height. The terminal type is solder lug with tin plating.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C1-12S-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |