The PC792B is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST N.O., rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a reverse diode, a 12 VDC coil with 1.6 W power consumption, and a plastic bracket mounting style. The relay is sealed, operates from -40°C to 125°C, and has an initial contact resistance of 30 mΩ max. with AgSnO2 contact material. Dimensions are 26.00 mm length, 16.80 mm width, and 17.90 mm height for the plug-in version with quick connect terminals. The relay meets mechanical endurance of 1 × 10^7 operations and electrical endurance of 1 × 10^5 operations.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C1-12S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |