The PC792B is an automotive plug-in or PCB mini ISO relay designed for switching high-current loads up to 40 A at 14 VDC or 20 A at 28 VDC resistive. This variant features a SPST-NO contact form (1A), a 12 VDC coil with 1.6 W power consumption, a reverse diode for coil suppression, a plastic bracket mounting, and a dust cover. It has an operating temperature range of -40°C to 125°C, a dielectric strength of 750 Vrms between coil and contacts, and an initial contact resistance of 30 mΩ max. The relay is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. It exceeds 100 MΩ insulation resistance at 500 VDC and complies with RoHS standards. The part measures 26.00 × 24.50 × 17.90 mm without sockets.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C1-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |