The PC792B is an automotive plug-in or PCB mini ISO relay with a SPST NO (1A) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a 24 VDC coil with a power consumption of 15.6 W, a reverse diode for coil suppression, and a sealed enclosure. The relay has solder lug terminals, operates within a temperature range of -40°C to 125°C, and meets a mechanical life of 1 x 10^7 operations and an electrical life of 1 x 10^5 operations. Its dimensions are 26.00 mm x 24.50 mm x 17.90 mm with quick-connect terminals. The contact material is AgSnO2, with an initial contact resistance of 30 mΩ max. The relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C-24S1-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |