The PC792B series is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating and SPST-NO (1A) contact form. It has a 24 VDC coil with a power consumption of 15.6 W, a pick-up voltage of 15.6 VDC, and a release voltage of 2.4 VDC. The relay features an internal diode and a sealed enclosure with flux-tight construction. It operates from -40°C to 125°C and meets a dielectric strength of 750 Vrms between coil and contacts. The mounting style is plug-in with quick-connect terminals. Dimensions are 26.00 mm x 24.50 mm x 17.90 mm. Contact material is AgSnO2, with a maximum switching voltage of 75 VDC and a mechanical life of 1 × 10⁷ operations. The relay has a maximum switching power of 560 W and an initial contact resistance of 30 mΩ max. Operate and release times are both 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C-24S1-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |