The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating and SPST NO (1A) contact form. It has a 24 VDC coil with 1.6 W power consumption, operates from -40°C to 125°C, and features a dust cover enclosure. The relay measures 26.00 mm in length, 24.50 mm in width, and 17.90 mm in height, with quick-connect terminals. It meets a dielectric strength of 750 Vrms between coil and contacts, supports 560 W maximum switching power, and uses AgSnO2 contact material. The relay has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |