The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating and SPST NO (1A) contact form. It has a 24 VDC coil with 1.6 W power consumption and includes an integrated diode. The relay features a plug-in mounting style, sealed enclosure, and tin-plated terminals. It operates from -40°C to 125°C, withstands 75 VDC switching voltage, and has a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm. Contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |