The PC792B series is an automotive plug-in or PCB-mounted mini ISO relay with a SPST-NO (1A) contact form, rated for 40 A continuous current at 14 VDC or 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a resistor across the coil, a 12 VDC coil with 1.6 W power consumption, and is sealed with a dust cover. The relay has a compact plastic housing with quick-connect terminals, weighs 31.0 g, and measures 26.0 mm × 17.9 mm × 13.0 mm. It operates from -40°C to 125°C and meets standard automotive environmental and electrical requirements. Mechanical life is rated at 1 × 10⁷ operations and electrical life at 1 × 10⁵ operations under resistive load. The contact material is AgSnO₂, with initial contact resistance ≤30 mΩ. Solderability is compliant to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |