The PC792B series is an automotive plug-in or PCB mini ISO relay with a contact form of 1A SPST N.O., capable of carrying 40 A continuously at 14 VDC or 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a contact material of AgSnO₂. It is available with a plug-in mounting style and a 12 VDC coil voltage, consuming 1.6 W. An integrated reverse diode is included for coil suppression. The relay measures 26.0 mm × 24.5 mm × 17.9 mm and operates within a temperature range of -40°C to 125°C, with a storage range up to 155°C. It meets shock resistance of 147 m/s² for 11 ms and vibration resistance from 10 to 40 Hz at 1.5 mm double amplitude. The terminals are tin plated, and the unit is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C-12C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |