The PC792B is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPST-NO (1A) contact form, and 12 VDC coil voltage. It features an integrated diode for coil suppression, dust cover enclosure, and tin-plated terminals. The relay measures 26.00 mm in length, 17.90 mm in width, and 13.00 mm in height. It operates from -40°C to 125°C, withstands 75 VDC switching voltage, and has a contact resistance of 30 mΩ max. The coil consumes 1.6 W, with an operate time of ≤10 ms and release time of ≤10 ms. Mounting is via plug-in style with quick connect terminals. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792B-1A-C-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |