The PC792A is an automotive plug-in/PCB mini ISO relay with a SPDT (1C) contact form, rated for 40A continuous current at 14VDC and 20A at 28VDC, with a maximum switching voltage of 75VDC. It features a reverse diode (1N4005) and a 1.9W coil for 6VDC operation, with PCB pin termination. The relay has an operating temperature range of -40°C to 125°C, operating and release times of 10ms or less, and is sealed. Its dimensions are 26.00mm x 26.00mm x 17.90mm with PCB pins, and it weighs 31.0g.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-6C1.9-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |