The PC792A is an automotive SPDT (1 Form C) relay designed for PCB mounting, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC with a maximum switching voltage of 75 VDC. It has a 1.9 W coil operating at 48 VDC, with an operate time of ≤10 ms and release time of ≤10 ms. The relay features tin-plated PCB pins, an AgSnO₂ contact material, and operates from -40°C to 125°C. It measures 26.00 mm in length, 17.90 mm in width, and 24.50 mm in height. The unit is RoHS compliant and includes a 1.9 W coil with no parallel component.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-48C1.9-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |