The PC792A is an automotive relay designed for switching high-current loads, featuring a SPDT (1C) contact form, 40 A continuous current rating at 14 VDC, and a maximum switching voltage of 75 VDC. It has a 24 VDC coil with 1.9 W power consumption and includes a 680 Ω resistor for coil suppression. The relay uses tin-plated PCB pins for termination and is process sealed. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm, with an operating temperature range of -40 °C to 125 °C and a weight of 31.0 g. Contact material is AgSnO2, with initial contact resistance of 30 mΩ max. Mechanical life is 1×10⁷ operations and electrical life is 1×10⁵ operations under resistive load. Operate and release times are both ≤10 ms.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-24S1.9-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |