The PC792A is an automotive plug-in and PCB mini ISO relay designed for high-current switching applications, with a contact form of 1C (SPDT) and a 24VDC coil. It features a 40A continuous current rating at 14VDC and 20A at 28VDC, a maximum switching voltage of 75VDC, and AgSnO2 contacts. The relay has a PCB pin termination style, operates between -40°C and 125°C, and measures 26.00 mm × 26.00 mm × 17.90 mm with a weight of 31.0 g. Coil power is 2.4W at 24VDC, with a coil resistance of 360 ohms, a pick-up voltage of 15.6 VDC, and a release voltage of 2.4 VDC. Operate and release times are both 10 ms maximum. The housing is sealed for dust protection and meets RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |