The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a 40 A continuous current rating, designed for resistive loads up to 75 VDC. It features a SPDT (1C) contact form, a 24 VDC coil with 15.6 W power consumption, and an internal diode for coil suppression. The relay has PCB pin terminals, operates from -40°C to 125°C, and is sealed. Its mechanical life is 1 × 10⁷ operations and electrical life is 1 × 10⁵ operations, with contact material AgSnO₂. Dimensions are 26.00 × 26.00 × 17.90 mm for the plug-in version. Weight is 31.0 g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-P-24C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |