The PC792A is an automotive plug-in or PCB mount mini ISO relay with aSPDT (1C) contact form, rated for 40 A continuous current at 14 VDC resistive load and 75 VDC switching voltage. It is housed in a weatherproof case with a metal bracket (C3 mounting version) and features a 6 VDC coil with 1.9 W power consumption, tin-plated terminals, and a sealed enclosure. The relay operates from -40°C to 125°C, has a dielectric strength of 750 Vrms between coil and contacts, and achieves 10 ms operate and release times. The contact material is AgSnO₂, and it supports 1 × 10⁵ electrical operations. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-6S1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |