The PC792A series is an automotive plug-in or PCB mini ISO relay with SPDT contacts rated for 40 A at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W switching power. It uses AgSnO2 contacts, has a sealed enclosure with metal bracket mounting (C3), and a 6 VDC coil consuming 1.6 W with an integrated 680 Ω resistor. Terminal plating is tin, solderability is 260°C for 5 seconds, and operating temperature ranges from -40°C to 125°C. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm. The coil pick-up voltage is 3.9 VDC, release voltage is 0.6 VDC, and operate and release times are 10 ms each. Mechanical life is 1 × 10^7 operations, electrical life is 1 × 10^5 operations.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-6S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |