The PC792A series is an automotive plug-in and PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and 560 W switching power. It uses AgSnO2 contact material, has a coil power of 1.9 W for the 6 VDC variant, and includes a reverse diode (1N4005) for coil suppression. The relay is enclosed in a weatherproof case with a metal bracket, operates from -40°C to 125°C, and meets terminal strength requirements of 8 N for quick connect and 4 N for PCB pins. It has a dielectric strength of 750 Vrms between coil and contacts, an initial contact resistance of 30 mΩ max, and operates and releases in 10 ms max. The component is RoHS compliant and weighs 31.0 g.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-6C1.9-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |