The PC792A is an automotive relay with a 40 A continuous current rating, available in SPDT contact form, designed for plug-in or PCB mounting. It features a 48 VDC coil with 1.9 W power consumption and includes a 680 Ω resistor for coil suppression. The C3 variant mounts in a weatherproof case with a metal bracket. Contacts are rated for 75 VDC switching and use AgSnO2 material. The relay operates from -40°C to 125°C and weighs 31.0 g. Dimensions for the C3 mounting variant are not explicitly detailed, but the base unit measures 26.0 mm × 24.5 mm × 17.9 mm. Termination is tin-plated, and the unit is RoHS compliant.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-48C1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |