Picker Components Picker PC792A-1C-C3-12S-RNX 40A Mini ISO Relay, 12V, SPDT, Resistor PC792A-1C-C3-12S-RNX

Description
Not Certified for Ignition Protection Picker Components PC792A-1C-C3-12S-RNX Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12V Terminal Type: (5) 1/4" blades Nickel plated terminals Internal resistor included Sealed case enclosure Weatherproof case with metal mounting bracket Contact switching capacity up to 120A
Request a Quote Datasheet
Description
Not Certified for Ignition Protection Picker Components PC792A-1C-C3-12S-RNX Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12V Terminal Type: (5) 1/4" blades Nickel plated terminals Internal resistor included Sealed case enclosure Weatherproof case with metal mounting bracket Contact switching capacity up to 120A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792A-1C-C3-12S-RNX 40A Mini ISO Relay, 12V, SPDT, Resistor - 74615 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792A-1C-C3-12S-RNX 40A Mini ISO Relay, 12V, SPDT, Resistor
74615
Picker PC792A-1C-C3-12S-RNX 40A Mini ISO Relay, 12V, SPDT, Resistor 74615
Not Certified for Ignition Protection Picker Components PC792A-1C-C3-12S-RNX Mini ISO Relays Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12V Terminal Type: (5) 1/4" blades Nickel plated terminals Internal resistor included Sealed case enclosure Weatherproof case with metal mounting bracket Contact switching capacity up to 120A

Not Certified for Ignition Protection

  • Picker Components PC792A-1C-C3-12S-RNX Mini ISO Relays
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12V
  • Terminal Type: (5) 1/4" blades
  • Nickel plated terminals
  • Internal resistor included
  • Sealed case enclosure
  • Weatherproof case with metal mounting bracket
  • Contact switching capacity up to 120A
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 74615
Product Name Picker PC792A-1C-C3-12S-RNX 40A Mini ISO Relay, 12V, SPDT, Resistor
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202890484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Power Relays - 1-1393122-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.25 VA
View Details
2 suppliers
Relay module - 788-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
80A Latching relay - CHC-80L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details