The PC792A is an automotive plug-in or PCB mini ISO relay with a 40A continuous current rating, SPDT (1C) contact form, and a 12VDC coil requiring 1.9W power. It features a weatherproof case with metal bracket (C3), tin-plated terminals (N), and a dust cover (C). The relay has an operating temperature range of -40°C to 125°C, a dielectric strength of 750 Vrms between coil and contacts, and a mechanical life of 1 × 10⁷ operations. Its dimensions are 26.00 mm × 24.50 mm × 17.90 mm, and it weighs 31.0 g.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-12C1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |