The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (1 Form C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a reverse diode (1N4005) and is sealed (S) in a weatherproof case with a metal bracket (C3). The relay operates on a 12 VDC coil with a power consumption of 1.9 W, has an operate time of ≤10 ms and release time of ≤10 ms, and operates within a temperature range of -40°C to 125°C. The terminal plating is tin, and the terminal strength is 8 N for quick connect. Dimensions are 26.00 mm × 26.00 mm × 24.50 mm. The relay meets a shock resistance of 147 m/s² for 11 ms and vibration resistance of 10-40 Hz with 1.5 mm double amplitude.
Mounting Type: Shroud with Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C3-12C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |