The PC792A is an automotive plug-in/PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It features a 1.9 W coil operating at 6 VDC, an integrated diode (1N4005), and tin-plated terminals. The relay is mounted using a metal bracket (C2), has an operating temperature range of -40°C to 125°C, and meets a contact resistance of 30 mΩ max. with AgSnO2 contacts. Its dimensions are 26.00 mm × 26.00 mm × 17.90 mm, and it weighs 31.0 g. It is RoHS compliant and rated for 1 × 10⁵ electrical operations.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-6C1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |