The PC792A series is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPDT contact form (1C), and a metal bracket mounting option (C2). It operates at 6 VDC with a coil power of 1.6 W, includes a reverse diode (1N4005), and has tin-plated terminals. The relay has a contact material of AgSnO2, an operating temperature range of -40°C to 125°C, and a maximum switching voltage of 75 VDC. It features a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations under resistive loads. The dimensions are 26.00 mm × 24.50 mm × 17.90 mm, with a weight of 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-6C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |