The PC792A is an automotive plug-in/PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC. It uses a 48 VDC coil consuming 31.2 W, with operate and release times of ≤10 ms. The relay has a metal bracket (C2) mounting style, sealed enclosure (S), and tin-plated terminals (N). Contact material is AgSnO₂, with initial contact resistance ≤30 mΩ and insulation resistance ≥100 MΩ at 500 VDC. Operating temperature ranges from -40°C to 125°C, storage from -40°C to 155°C. Mechanical life is 1 × 10⁷ operations, electrical life 1 × 10⁵ operations. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm. Weight is 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-48S-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |