The PC792A series is an automotive relay for plug-in or PCB mounting, with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, and a maximum switching voltage of 75 VDC. It features a resistor across the coil, tin-plated terminals, and a metal bracket mounting option. The relay operates with a 48 VDC coil voltage consuming 1.9 W, has an operate time of ≤10 ms, and a release time of ≤10 ms. Contact material is AgSnO₂. Operating temperature ranges from -40°C to 125°C, and storage temperature extends to 155°C. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm for the plug-in version with metal bracket. The relay is RoHS compliant and weighs 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-48C1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |