The PC792A is an automotive mini ISO relay with 40 A continuous current rating and SPDT (Form C) contacts. It has a 24 VDC coil, 1.9 W power consumption, and an integrated 680 Ω resistor. Mounted via metal bracket, it is sealed with tin-plated terminals and operates from -40°C to 125°C. Dielectric strength is 750 Vrms between coil and contacts. Contact material is AgSnO₂. Initial contact resistance is 30 mΩ max. Maximum switching voltage is 75 VDC. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ at rated load. Dimensions are 26.0 × 16.8 × 24.5 mm. Weight is 31.0 g. RoHS compliant.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-24S1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |