The PC792A is an automotive plug-in or PCB miniature ISO relay with a 40 A continuous current rating, designed for resistive loads up to 75 VDC. It features a SPDT (1 Form C) contact configuration, a 24 VDC coil consuming 1.9 W, and includes a parallel diode for suppression. The relay is mounted on a metal bracket (C2), has a sealed enclosure (S1), and uses tin-plated terminals (N). It operates from -40 °C to 125 °C, weighs 31.0 g, and has dimensions of 26.00 mm x 24.50 mm x 17.90 mm. The contact material is AgSnO2, with a maximum initial contact resistance of 30 mΩ, operate time of 10 ms, and release time of 10 ms.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-24S1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |