The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (1 Form C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and a coil power of 1.9 W. It features an integrated diode for coil suppression, a metal bracket mounting style, and a sealed enclosure. The relay operates from -40°C to 125°C, has an initial contact resistance of 30 mΩ max, and uses AgSnO2 contact material. Dimensions are 26.0 mm × 26.0 mm × 17.9 mm for the plug-in version with metal bracket. Terminal strength is 8 N for quick connect, 4 N for PCB pins. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. Weight is 31.0 g.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-12S1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |