The PC792A is an automotive plug-in or PCB mini ISO relay for switching high-current loads, with a SPDT (1C) contact form, 40 A continuous current rating at 14 VDC, and 75 VDC maximum switching voltage. It uses AgSnO2 contact material and has a 1.9 W coil power rating for 12 VDC operation, with a 1 N4005 diode across the coil. The variant includes a metal bracket mounting (C2) and sealed enclosure (S), with tin-plated terminals and RoHS compliance. Dimensions are 26.0 mm × 17.9 mm × 24.5 mm. It operates from -40°C to 125°C and withstands 147 m/s² shock and 10-40 Hz vibration at 1.5 mm amplitude.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-12S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |