The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating and a SPDT (1C) contact form. It features a 12 VDC coil, 1.9 W power consumption, an integrated diode for coil suppression, and a metal bracket mounting style with tin-plated terminals. The relay has a maximum switching voltage of 75 VDC, an operating temperature range of -40°C to 125°C, and a mechanical life of 1 × 10⁷ operations. Its dimensions are 26.00 mm × 24.50 mm × 17.90 mm. Contact material is AgSnO₂, with an initial contact resistance of 30 mΩ max. The package is sealed, and it meets the listed shock and vibration standards.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C2-12C1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |