The PC792A is an automotive plug-in or PCB miniature relay with a SPDT (1C) contact form, rated for 40A continuous current at 14VDC resistive load and 75VDC maximum switching voltage. It uses AgSnO2 contact material, has a coil power of 1.9W at 6VDC, and operates within a temperature range of -40°C to 125°C. The part is sealed, features tin-plated terminals, and mounts via a plastic bracket. It has an operate time of 10ms and release time of 10ms, with dimensions of 24.50mm x 26.00mm x 17.90mm for the plug-in version. Solderability meets 260°C for 5 seconds, and the relay is RoHS compliant.
Mounting Type: Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-6S1.9-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |