The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of SPDT (1C), rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 560 W. It features a resistor in parallel with the coil, tin-plated terminals, and a sealed enclosure. The relay is mounted using a plastic bracket, operates at 6 VDC coil voltage with a power consumption of 1.6 W, and meets operating temperature requirements from -40°C to 125°C. It has a mechanical service life of 1 × 10⁷ operations and an electrical service life of 1 × 10⁵ operations. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm. The part is RoHS compliant and has an initial contact resistance of 30 mΩ max. The contact material is AgSnO₂.
Mounting Type: Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-6S-RN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |