The PC792A is an automotive relay designed for plug-in or PCB mounting, offering a continuous current rating of 40 A at 14 VDC and a switching voltage of 75 VDC. It features a SPDT (1 Form C) contact configuration with AgSnO2 contact material, a reverse diode (1N4005), and a sealed enclosure. The relay operates on a 6 VDC coil with a power consumption of 1.6 W, a pick-up voltage of 3.9 VDC, a release voltage of 0.6 VDC, and a coil resistance of 22.5 Ω. Operate and release times are both 10 ms. It is rated for operation from -40°C to 125°C and has a mechanical life of 10^7 operations and an electrical life of 10^5 operations. The mounting style is a plastic bracket (C1), and the terminal plating is tin. The device weighs 31.0 g and has dimensions of 26.0 mm × 26.0 mm × 17.9 mm.
Mounting Type: Plastic Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-6S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |