The PC792A is an automotive plug-in or PCB mini ISO relay with a contact form of 1C (SPDT), designed for high-current switching up to 40A at 14VDC or 20A at 28VDC, with a maximum switching voltage of 75VDC. It features a reverse diode (1N4005) for coil suppression and is sealed for environmental protection. The relay has a 48VDC coil with a power consumption of 31.2W, a must-operate voltage of 31.2VDC, and a must-release voltage of 4.8VDC, with operate and release times of 10ms or less. It is mounted with a plastic bracket (C1), has tin-plated terminals, and meets RoHS compliance. The operating temperature range is -40°C to 125°C, with storage up to 155°C. Dimensions are 26.00mm x 26.00mm x 17.90mm.
Mounting Type: Plastic Bracket, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 31.2 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-48S-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |