The PC792A is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, designed for resistive loads up to 75 VDC. It features a SPDT (1 Form C) contact configuration, a 24 VDC coil with 15.6 W pick-up voltage and 2.4 W release voltage, operate and release times of 10 ms each, and a coil power of 15.6 W. The relay includes an integrated diode (1N4005) for coil suppression, is sealed (S), and has tin-plated terminals. It is mounted using a plastic bracket (C1), operates from -40°C to 125°C, and weighs 31.0 g. Dimensions are 26.00 mm x 26.00 mm x 17.90 mm with PCB pin termination.
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-24S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |