The PC792A is an automotive plug-in or PCB-mounted mini ISO relay with a 40 A continuous current rating and a 75 VDC maximum switching voltage. It features a SPDT (1C) contact form, a 12 VDC coil, and includes a reverse diode (1N4005) for coil suppression. The relay is supplied with a plastic bracket mounting option (C1) and tin-plated terminals. Its operating temperature range is -40°C to 125°C, and it meets a dielectric strength of 750 Vrms between coil and contacts. The coil power is 1.6 W with an operate time of 10 ms and release time of 10 ms. The contact material is AgSnO₂. Dimensions are 26.00 mm × 24.50 mm × 17.90 mm for the plug-in version. The product is RoHS compliant.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C1-12C-DN-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |