The PC792A series is an automotive plug-in or PCB mini ISO relay with a 40 A continuous current rating, SPDT (1 Form C) contact form, and 75 VDC maximum switching voltage. It is sealed, has a 6 VDC coil with 1.9 W power consumption, and includes a 680 Ω resistor for coil suppression. Termination is tin-plated with plug-in mounting. The operating temperature range is -40°C to 125°C, with storage up to 155°C. Dimensions are 26.0 mm × 26.0 mm × 24.5 mm, and the weight is 31.0 g. Contact material is AgSnO2, contact resistance is 30 mΩ max, and mechanical life is 1 × 10⁷ operations. Operate and release times are 10 ms or less.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-6S1.9-RN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |