The PC792A is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 40 A continuous current at 14 VDC and 20 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 560 W. It features an internal diode and tin-plated terminals, with a plug-in mounting style and sealed enclosure. The relay operates at 6 VDC coil voltage, consuming 1.6 W, with a pick-up voltage of 3.9 VDC and release voltage of 0.6 VDC. Operate and release times are both ≤10 ms. The device meets operating temperatures from -40°C to 125°C and storage temperatures from -40°C to 155°C. Dimensions are 26.0 mm × 24.5 mm × 17.9 mm. Contact material is AgSnO₂. It has a mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-6S-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |