The PC792A is an automotive relay with a 40 A continuous current rating, designed for switching resistive loads up to 75 VDC. It is available in SPDT (1C) contact form with a 6 VDC coil rated at 1.9 W, and includes an integrated diode for coil suppression. The relay supports plug-in and PCB mount options, with tin-plated terminals and a sealed enclosure. It operates from -40°C to 125°C and meets a dielectric strength of 750 Vrms between coil and contacts. Mechanical life is rated at 1 × 10⁷ operations and electrical life at 1 × 10⁵ operations. Dimensions are 26.00 mm × 26.00 mm × 17.90 mm with a weight of 31.0 g.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792A-1C-C-6C1.9-DN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |